The Ultracure® 9 is a high-output UV LED curing lamp designed to cure UV adhesives and sealants with a maximum output of 2.5 W/cm² at 365 nm. It features built-in power regulation, over-temperature protection, air cooling, and a focused lens that extends the curing range to three times that of the Ultracure® 6. The unit measures 2" × 1.3" × 6.2" and operates at 24 VDC, 700 mA. Mounting options include four M3×0.5 holes on the electrical connector end and two M2×0.4 holes on the bottom. A green/red status indicator is included, and the device is covered by a one-year warranty.
The Ultracure® 9 is a high output 2.5 W. per cm2 LED UV curing system designed to quickly and completely alter the physical properties of a UV reactive bonding or sealing agent. The Ultracure® 9 includes a unique focused lens that concentrates the ultraviolet light to provide an extended curing range of 3x the standard distance of an Ultracure® 6 while maintaining the light intensity needed to produce a curing reaction. With a UV array of 8mm x 50.4mm, the compact design with extended range offers a larger array of mounting options and designs. Each Ultracure® 9 unit can produce 17,000+ hours of LED life and requires no replacement lamps or filters. A high-speed fan keeps the unit cool during extended operation.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | UV Curing Equipment |
| Product Number | 107-034 |
| Product Name | UV Curing Lights - Light Curing Arrays - Ultracure 9 |