Dymax Dymax 36441 Electrodeless H 300 W/in Bulb 36441

Description
DYMAX 36441 Electrodeless H Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.
Request a Quote
Description
DYMAX 36441 Electrodeless H Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 36441 Electrodeless H 300 W/in Bulb - 36441 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 36441 Electrodeless H 300 W/in Bulb
36441
Dymax 36441 Electrodeless H 300 W/in Bulb 36441
DYMAX 36441 Electrodeless H Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.

DYMAX 36441 Electrodeless H Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 36441
Product Name Dymax 36441 Electrodeless H 300 W/in Bulb
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, Flood Curing Systems, ECE 5000 -  - Dymax
Specs
Type Flood
Intensity 225 mW/cm²
Length 5.0 inch (127 mm)
View Details
UV LED Small-Area Curing Systems - Phoseon FireEdge FE400 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 4000 to 8000 mW/cm²
View Details