The SmartTrak 100 series comprises thermal mass flow controllers and meters for precise gas flow control up to 1000 slpm, using a patented Laminar Flow Element and frictionless-hoverin
For lab researchers and systems integrators/OEMs, Sierra's flagship SmartTrak 100 thermal mass flow controller is a true multi-gas digital MFC designed to deliver smooth, stable, accurate, and repeatable gas mass flow control you can rely on, every time. Unaffected by upstream gas temperature and pressure fluctuations, gas mass flow control with Sierra's SmartTrak 100 is direct and unequivocal.Availabl
| Sierra Instruments, Inc. | |
|---|---|
| Product Category | Flow Meters |
| Product Number | SmartTrak® 100 |
| Product Name | Thermal Mass Flow Controller |
| Meter Type | Mass Flow Meter; Volumetric Flow Meter |
| Approvals | CE |
| Product Standards | RoHS; WEEE Compliant |
| Operating Temperature | 32 to 122 F (0 to 50 C) |
| Mounting | In-line |