Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.
| Durable Corporation | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | B624-11-SF |
| Product Name | Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness |
| Equipment Type | Dock Bumper |
| Equipment Material | Rubber |
| Length | 11 inch (279 mm) |