Heartland Engineered Products, LLC Aluminum Dock Plates FPB4836

Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”
Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dock Plates - FPB4836 - Heartland Engineered Products, LLC
Marysville, MI, USA
Aluminum Dock Plates
FPB4836
Aluminum Dock Plates FPB4836
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Features

  • Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

FLEXPLATE

  • Aluminum Dockplates
  • 3/8” Aluminum

Specifications

  • Safety tread for positive traction.
  • Handles provided for easy positioning, fixed legs.
  • Legs and Handles painted Safety yellow
  • Widths from 36” to 72”
  • Lengths from 24” to 84”

FLEXBOARD

  • Aluminum Dockboards
  • Aluminum/Steel combo provides strength, durability and resilience.
  • Safety tread plate for positive traction.
  • Steel side curbs with bolted locking legs add safety during loading and unloading.

Specifications

  • Lift chain available upon request.
  • Widths from 54” to 72”
  • Lengths from 30” to 96”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number FPB4836
Product Name Aluminum Dock Plates
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
Weight Capacity 5300 lbs (2404 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-104 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
20
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details
Single Leaf Bascule Bridge - BB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details