Advance Lifts, Inc. Recessed Dock Lifts 3120

Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3120 is a recessed dock lift in the 3100 series, designed for installation in 10-inch deep pits to accommodate pallet jacks, powered pallet jacks, and straddle stackers, as well as dock-to-ground access. It has a 8,000 lb capacity, a platform size of 6 x 10 ft, a lowered height of 10 in, and a 5 HP motor with approximately 10 FPM lift speed. The unit features a hinged bridge with a pull-back chain, UL-listed electrical controllers, phosphoric acid wash, baked enamel finish, machine-grade cylinders with plastic return lines and mechanical stops, and conforms to applicable ANSI codes. The axle capacity is 6,150 lbs at the ends and 4,250 lbs on the sides. Shipping weight is 4,600 lbs.

Datasheet Summary
Powered by GS/AI

The 3120 is a recessed dock lift in the 3100 series, designed for installation in 10-inch deep pits to accommodate pallet jacks, powered pallet jacks, and straddle stackers, as well as dock-to-ground access. It has a 8,000 lb capacity, a platform size of 6 x 10 ft, a lowered height of 10 in, and a 5 HP motor with approximately 10 FPM lift speed. The unit features a hinged bridge with a pull-back chain, UL-listed electrical controllers, phosphoric acid wash, baked enamel finish, machine-grade cylinders with plastic return lines and mechanical stops, and conforms to applicable ANSI codes. The axle capacity is 6,150 lbs at the ends and 4,250 lbs on the sides. Shipping weight is 4,600 lbs.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lifts - 3120 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3120
Recessed Dock Lifts 3120
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number 3120
Product Name Recessed Dock Lifts
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 8000 lbs (3628 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lifts - 3160 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 8000 lbs (3628 kg)
View Details
Rail Transfer Bridge - 14-315 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
Recessed Truck Leveler - TL-420 - Advance Lifts, Inc.
Specs
Equipment Type Dock Leveler
Equipment Material Steel
Equipment Features Safety Railing
View Details
Recessed Dock Lift - T3-60608 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details