RS Components, Ltd. Anti-Slip Floor Mats 2217921

Description
RS PRO 1022135 Edge Protection Strip
Request a Quote
Description
RS PRO 1022135 Edge Protection Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Floor Mats - 2217921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Slip Floor Mats
2217921
Anti-Slip Floor Mats 2217921
RS PRO 1022135 Edge Protection Strip

RS PRO 1022135 Edge Protection Strip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 2217921
Product Name Anti-Slip Floor Mats
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2501193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Static
Color(s) Beige
Width 47.24 inch (1200 mm)
View Details
Anti-Fatigue Mats - 611103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polypropylene, Rubber
Width 0.0709 inch (1.8 mm)
View Details
Anti Static Mats - 2325545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Green
Width 47.24 inch (1200 mm)
View Details
Anti-Slip Floor Mats - 628752 - RS Components, Ltd.
Specs
Material Natural Rubber
Color(s) Black
Length 393701 inch (1.00E7 mm)
View Details