RS Components, Ltd. Anti-Slip Floor Mats 2217923

Description
RS PRO 1022137 Floor Tile Edging
Request a Quote
Description
RS PRO 1022137 Floor Tile Edging
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Floor Mats - 2217923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti-Slip Floor Mats
2217923
Anti-Slip Floor Mats 2217923
RS PRO 1022137 Floor Tile Edging

RS PRO 1022137 Floor Tile Edging

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 2217923
Product Name Anti-Slip Floor Mats
Material Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 2382592 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details
Anti-Slip Floor Mats - 628583 - RS Components, Ltd.
Specs
Material Rubber
Color(s) Black
Length 394 inch (10000 mm)
View Details
Anti-Fatigue Mats - 726296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 35.43 inch (900 mm)
View Details
Anti-Fatigue Mats - 285446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 35.43 inch (900 mm)
View Details