New Pig Corporation PIG® Grippy® Adhesive-Backed Absorbent Mat MAT3200

Description
Self-Sticking Absorbent Mat (10) 16" x 24" mat pads Stays put no matter what™! Sticks and stays down where other absorbent mats shift or slide around; perfect for workstations or around machinery in industrial facilities. Adhesive-backed absorbent mat stays exactly where you put it with no shifting, bunching up or flipping over to prevent slips, trips and falls in workstations and around machinery Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily for quick changeouts; reduces cleanup time to make your facility more productive Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tough, spunbond top layer with heavy-duty zigzag stitching stands up to foot and light-wheeled traffic; keep mat in service until it's saturated or shows signs of wear Multiple layers of fine-fiber polypropylene safely absorb leaks, drips and overspray of oils, coolants, solvents and water Traps oil, grease and grime to keep them from being tracked around; ideal for oily areas near machines and equipment 16" x 24" mat pads are great for catching drips and lining workbenches, countertops and toolboxes Leakproof backing prevents absorbed liquid from soaking through to the floor Dark color hides grime so the mat looks cleaner longer Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Absorbent Mat have been proven to reduce slip-and-fall claims by as much as 90% Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
Self-Sticking Absorbent Mat (10) 16" x 24" mat pads Stays put no matter what™! Sticks and stays down where other absorbent mats shift or slide around; perfect for workstations or around machinery in industrial facilities. Adhesive-backed absorbent mat stays exactly where you put it with no shifting, bunching up or flipping over to prevent slips, trips and falls in workstations and around machinery Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily for quick changeouts; reduces cleanup time to make your facility more productive Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tough, spunbond top layer with heavy-duty zigzag stitching stands up to foot and light-wheeled traffic; keep mat in service until it's saturated or shows signs of wear Multiple layers of fine-fiber polypropylene safely absorb leaks, drips and overspray of oils, coolants, solvents and water Traps oil, grease and grime to keep them from being tracked around; ideal for oily areas near machines and equipment 16" x 24" mat pads are great for catching drips and lining workbenches, countertops and toolboxes Leakproof backing prevents absorbed liquid from soaking through to the floor Dark color hides grime so the mat looks cleaner longer Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Absorbent Mat have been proven to reduce slip-and-fall claims by as much as 90% Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® Grippy® Adhesive-Backed Absorbent Mat MAT3200 is a mediumweight, adhesive-backed floor mat designed to absorb oils, coolants, solvents, and water in industrial facilities. It measures 16 inches wide by 24 inches long (41 cm x 61 cm) and contains up to 12.8 oz (378.5 mL) of liquid per pad. Ten pads are supplied per box, with a total absorbency of up to 1 gallon (3.8 L). The mat features a spunbond top layer with heavy-duty stitching, a liquidproof barrier, and a proprietary adhesive that adheres to concrete, vinyl, linoleum, tile, and laminate flooring while allowing easy removal. It is flame resistant, meets NFPA 33 and OSHA standards at 50% RH or higher, and is NFSI certified under ANSI B101.1-2009, ANSI/ESD STM11.11, and MIL-STD-3010C. The mat is intended for indoor use only and contains at least 25% recycled content.

Datasheet Summary
Powered by GS/AI

PIG® Grippy® Adhesive-Backed Absorbent Mat MAT3200 is a mediumweight, adhesive-backed floor mat designed to absorb oils, coolants, solvents, and water in industrial facilities. It measures 16 inches wide by 24 inches long (41 cm x 61 cm) and contains up to 12.8 oz (378.5 mL) of liquid per pad. Ten pads are supplied per box, with a total absorbency of up to 1 gallon (3.8 L). The mat features a spunbond top layer with heavy-duty stitching, a liquidproof barrier, and a proprietary adhesive that adheres to concrete, vinyl, linoleum, tile, and laminate flooring while allowing easy removal. It is flame resistant, meets NFPA 33 and OSHA standards at 50% RH or higher, and is NFSI certified under ANSI B101.1-2009, ANSI/ESD STM11.11, and MIL-STD-3010C. The mat is intended for indoor use only and contains at least 25% recycled content.

Suppliers

Company
Product
Description
Supplier Links
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Tipton, PA, USA
PIG® Grippy® Adhesive-Backed Absorbent Mat
MAT3200
PIG® Grippy® Adhesive-Backed Absorbent Mat MAT3200
Self-Sticking Absorbent Mat (10) 16" x 24" mat pads Stays put no matter what™! Sticks and stays down where other absorbent mats shift or slide around; perfect for workstations or around machinery in industrial facilities. Adhesive-backed absorbent mat stays exactly where you put it with no shifting, bunching up or flipping over to prevent slips, trips and falls in workstations and around machinery Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily for quick changeouts; reduces cleanup time to make your facility more productive Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tough, spunbond top layer with heavy-duty zigzag stitching stands up to foot and light-wheeled traffic; keep mat in service until it's saturated or shows signs of wear Multiple layers of fine-fiber polypropylene safely absorb leaks, drips and overspray of oils, coolants, solvents and water Traps oil, grease and grime to keep them from being tracked around; ideal for oily areas near machines and equipment 16" x 24" mat pads are great for catching drips and lining workbenches, countertops and toolboxes Leakproof backing prevents absorbed liquid from soaking through to the floor Dark color hides grime so the mat looks cleaner longer Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Absorbent Mat have been proven to reduce slip-and-fall claims by as much as 90% Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Self-Sticking Absorbent Mat (10) 16" x 24" mat pads

Stays put no matter what™! Sticks and stays down where other absorbent mats shift or slide around; perfect for workstations or around machinery in industrial facilities.

  • Adhesive-backed absorbent mat stays exactly where you put it with no shifting, bunching up or flipping over to prevent slips, trips and falls in workstations and around machinery
  • Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily for quick changeouts; reduces cleanup time to make your facility more productive
  • Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring
  • Tough, spunbond top layer with heavy-duty zigzag stitching stands up to foot and light-wheeled traffic; keep mat in service until it's saturated or shows signs of wear
  • Multiple layers of fine-fiber polypropylene safely absorb leaks, drips and overspray of oils, coolants, solvents and water
  • Traps oil, grease and grime to keep them from being tracked around; ideal for oily areas near machines and equipment
  • 16" x 24" mat pads are great for catching drips and lining workbenches, countertops and toolboxes
  • Leakproof backing prevents absorbed liquid from soaking through to the floor
  • Dark color hides grime so the mat looks cleaner longer
  • Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Absorbent Mat have been proven to reduce slip-and-fall claims by as much as 90%
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT3200
Product Name PIG® Grippy® Adhesive-Backed Absorbent Mat
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Floor Mat - GRP48200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 48 inch (1219 mm)
Length 1200 inch (30480 mm)
View Details
PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP24200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
Length 1200 inch (30480 mm)
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details