DSE HI-BOX Nice Box NE-PT-5060

Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08
Description
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

Suppliers

Company
Product
Description
Supplier Links
Nice Box - NE-PT-5060 - DSE HI-BOX
Los Angeles, USA
Nice Box
NE-PT-5060
Nice Box NE-PT-5060
→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc. Passed IP-66~67, IK-08

→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66).
Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08

Supplier's Site

Technical Specifications

  DSE HI-BOX
Product Category Industrial Enclosures
Product Number NE-PT-5060
Product Name Nice Box
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 23.62 inch (600 mm)
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details