RS Components, Ltd.
Wall Boxes
1833529
Description
Service Box 500X400X300
Request a Quote
Email Supplier
Description
Service Box 500X400X300
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833529 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
9.06 inch (230 mm)
View Details