Takachi Electronics Enclosure Co., Ltd. Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi LC145S-N-W

Description
ENCLOSURE, HANDHELD, ABS, OFF WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, OFF WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi - 38AC1347 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi
38AC1347
Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi 38AC1347
ENCLOSURE, HANDHELD, ABS, OFF WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, OFF WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:96mm; External Depth - Metric:145mm; IP Rating:IP40; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC1347
Product Name Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi
Length 0.7874 inch (20 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details