Takachi Electronics Enclosure Co., Ltd. Handheld Enclosure, Abs, White; Enclosure Type Takachi CS75N-W

Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2386 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, White; Enclosure Type Takachi
68X2386
Handheld Enclosure, Abs, White; Enclosure Type Takachi 68X2386
HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, WHITE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:11.99mm; External Width - Metric:35mm; External Depth - Metric:75mm; IP Rating:IP40; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2386
Product Name Handheld Enclosure, Abs, White; Enclosure Type Takachi
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80.01 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details