Keystone Electronics Corp. ABS Instrument Case 707

Description
Part Number: 707 Height: 2.000 [50.8] Length: 6.250 [158.8] Material: ABS Width: 3.750 [95.3] No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote
Description
Part Number: 707 Height: 2.000 [50.8] Length: 6.250 [158.8] Material: ABS Width: 3.750 [95.3] No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 707 is a black ABS instrument case with internal dimensions of 3.750 (95.3) inches in length, 6.250 (158.8) inches in width, and 2.000 (50.8) inches in height. It is supplied with a cover and mounting screws. The case is designed for prototype or lab use and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The part number 707 is a black ABS instrument case with internal dimensions of 3.750 (95.3) inches in length, 6.250 (158.8) inches in width, and 2.000 (50.8) inches in height. It is supplied with a cover and mounting screws. The case is designed for prototype or lab use and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
ABS Instrument Case - 707 - Keystone Electronics Corp.
New Hyde Park, NY, USA
ABS Instrument Case
707
ABS Instrument Case 707
Part Number: 707 Height: 2.000 [50.8] Length: 6.250 [158.8] Material: ABS Width: 3.750 [95.3] No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.

Part Number: 707

  • Height: 2.000 [50.8]
  • Length: 6.250 [158.8]
  • Material: ABS
  • Width: 3.750 [95.3]
  • No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Buy Now Datasheet
Boxes - 36-707-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.250"" L x 3.750"" W (158.75mm x 95.25mm) X 2.000"" (50.80mm)"

"Box Plastic, ABS Black Cover Included 6.250"" L x 3.750"" W (158.75mm x 95.25mm) X 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 707 36-707-ND
Product Name ABS Instrument Case Boxes
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers