Cornell DubilierFilm Paper Film Capacitors105RSB102K4J
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 30mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 750
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 30mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB102K4J is a radial lead, metallized polypropylene film capacitor rated for 1000 VDC and 750 VAC, with a capacitance of 1 µF and a tolerance of ±10%. It operates from -40°C to +85°C, with a maximum dissipation factor of 0.001 at 1 kHz and 25°C. The part has an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 15.5 A at +70°C. It features a dv/dt rating of 750 V/µs, a self inductance of less than 1 nH per mm of lead spacing, and dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds. The case dimensions are 42.5 mm × 30 mm × 22 mm with a lead spacing of 10.2 mm and four leads. The construction includes flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 105RSB102K4J is a radial lead, metallized polypropylene film capacitor rated for 1000 VDC and 750 VAC, with a capacitance of 1 µF and a tolerance of ±10%. It operates from -40°C to +85°C, with a maximum dissipation factor of 0.001 at 1 kHz and 25°C. The part has an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 15.5 A at +70°C. It features a dv/dt rating of 750 V/µs, a self inductance of less than 1 nH per mm of lead spacing, and dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds. The case dimensions are 42.5 mm × 30 mm × 22 mm with a lead spacing of 10.2 mm and four leads. The construction includes flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.