Axial metallized polypropylene film capacitor for high-voltage, high-dv/dt applications with a rated DC voltage of 3000 V, capacitance of 0.01 µF, and maximum RMS ripple current of 1.5 A at 100 kHz and 25°C. It has a maximum dissipation factor of 0.07% at 1 kHz and 25°C, insulation resistance of 30,000 MΩ×µF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Dimensions are 11.5 mm diameter by 29 mm length. Constructed with metallized film, flame-retardant polyester tape wrap, and epoxy resin end fill. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 103PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |