Cornell DubilierFilm Paper Film Capacitors105PSB102K4JA
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 870
ESR: 2.9 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 870
ESR: 2.9 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105PSB102K4JA is a radial lead, high current, low ESR film capacitor for power semiconductor protection in resonant circuits and switching power supplies. It has a capacitance of 1 µF, a DC voltage rating of 1000 V, a maximum dv/dt of 870 V/µs, and a typical ESR of 2.9 mΩ at 100 kHz and +25°C. The package measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness with two leads spaced 10.2 mm apart. The operating temperature range is -40°C to +100°C for the PSB series, with insulation resistance exceeding 30 GΩ at 25°C. The dielectric is polypropylene, and the construction is double metallized film with internal series connections, coated in flame-retardant epoxy resin (UL94V-0).
Datasheet Summary Powered by GS/AI
The 105PSB102K4JA is a radial lead, high current, low ESR film capacitor for power semiconductor protection in resonant circuits and switching power supplies. It has a capacitance of 1 µF, a DC voltage rating of 1000 V, a maximum dv/dt of 870 V/µs, and a typical ESR of 2.9 mΩ at 100 kHz and +25°C. The package measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness with two leads spaced 10.2 mm apart. The operating temperature range is -40°C to +100°C for the PSB series, with insulation resistance exceeding 30 GΩ at 25°C. The dielectric is polypropylene, and the construction is double metallized film with internal series connections, coated in flame-retardant epoxy resin (UL94V-0).