The 104PMB302KA# is a metallized polypropylene snubber capacitor with lug terminals, rated for 3000 V DC and 0.1 µF capacitance. It measures 42.5 mm × 30 mm × 22 mm and operates from -40°C to +100°C with voltage derating above 85°C. The device uses double metallized film construction with internal series connections and a UL94V-0 flame-retardant epoxy-coated case. It has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a dielectric strength of 3 kVAC between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PMB302KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |