The 103PPB202K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.01 µF, and is constructed with flame-retardant epoxy resin (UL 94V-0) and lead-free tinned copper leads. The unit measures 26.5x15x6 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C. Self-inductance is less than 1 nano-Henry per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ×µF at 25°C. The capacitor complies with a dielectric strength test of 160% of rated VDC for 2 seconds at 25°C. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
CAP FILM 10000PF 10% 2KVDC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 103PPB202K | 103PPB202K | 103PPB202K |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |