Cornell Dubilier GENERAL PURPOSE FILM Capacitors 104MSR102K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
104MSR102K
GENERAL PURPOSE FILM Capacitors 104MSR102K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 104MSR102K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
104MSR102K
Film Capacitors 104MSR102K
CAP FILM 0.1UF 10% 1KVDC RADIAL

CAP FILM 0.1UF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor;Polyester Metallized;Cap 0.1 uF;Tol 10%;Vol-Rtg 1000 VDC;Radial - 70112029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polyester Metallized;Cap 0.1 uF;Tol 10%;Vol-Rtg 1000 VDC;Radial
70112029
Capacitor;Polyester Metallized;Cap 0.1 uF;Tol 10%;Vol-Rtg 1000 VDC;Radial 70112029
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 100 to 1,000 VDC
  • Voltage, Alternating Current: 63 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Capacitor, Film, Pet, 0.1Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor - 26M8592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.1Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor
26M8592
Capacitor, Film, Pet, 0.1Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor 26M8592
CAPACITOR, FILM, PET, 0.1UF, 1KV, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.1UF, 1KV, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MSR102K 104MSR102K 70112029 26M8592
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitors Capacitor;Polyester Metallized;Cap 0.1 uF;Tol 10%;Vol-Rtg 1000 VDC;Radial Capacitor, Film, Pet, 0.1Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester Metallized PET
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers