The 104M66QV39 is a radial metallized polyester RC snubber network designed for arc and noise suppression in triacs, contactors, and controllers. It has a capacitance of 0.1 µF and a resistor value of 39 ohms, rated for 1600 Vdc / 660 Vac, 60 Hz. The device features a carbon composition resistor in series with a metallized polyester capacitor, operates from -55 °C to +85 °C, and is coated with flame-retardant epoxy. Dimensions are 55.3 mm in length, 13.7 mm in thickness, and 25.4 mm in height, with a lead spacing of 45.7 mm. It meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications and is halogen-free for date codes 1807 and after.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 1600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 104M66QV39 | 2002-104M66QV39 | 104M66QV39 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |