Axial lead metallized polypropylene film capacitor for high dv/dt applications, rated for 1000 VDC with 1 µF capacitance, 14 A RMS ripple current at 70°C, and dimensions of 28 mm diameter by 46 mm length. Operating temperature range is -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. Features include less than 1 nH self-inductance per mm of lead spacing, dissipation factor below 0.06% at 1 kHz, insulation resistance of 30,000 MΩ·µF, and a life expectancy of 100,000 hours at VDC and 70°C. Constructed with double metallized film, epoxy resin end fill (UL94V0), and flame-retardant polyester tape wrap (UL501).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 1UF 10% 1KVDC AXIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 105PPA102K | 105PPA102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF |