The 105PPA122KS is an axial lead, high-voltage, high-dv/dt film capacitor for use in inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 1.0 µF, and a maximum RMS ripple current of 350 A at 70°C. The capacitor measures 25.5 mm in diameter and 59 mm in length, with lead spacing supporting self-inductance under 1 nH per mm. It uses double metallized polypropylene film with epoxy resin coating and lead-free tinned copper leads. Operating temperature ranges from -55°C to +85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor under 0.06% at 1 kHz. The dielectric strength is 200% of rated DC voltage applied for 60 seconds. Life expectancy is 100,000 hours at 70°C and rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 1UF 10% 1.2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 105PPA122KS | 105PPA122KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF |