Cornell Dubilier Film Paper Film Capacitors 105PSB850K4J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB850K4J is a radial lead, high-current, low-ESR film capacitor rated for 850 VDC with a capacitance of 1 µF. It has a maximum dv/dt of 750 V/µs, an ESR of 2.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 18.5 A at 100 kHz and 70°C. The physical dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It features a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB variants, with a capacitance tolerance of ±10% at 1 kHz. It meets dielectric strength requirements of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 105PSB850K4J is a radial lead, high-current, low-ESR film capacitor rated for 850 VDC with a capacitance of 1 µF. It has a maximum dv/dt of 750 V/µs, an ESR of 2.6 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 18.5 A at 100 kHz and 70°C. The physical dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 10.2 mm and 1.2 mm lead diameter. It features a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB variants, with a capacitance tolerance of ±10% at 1 kHz. It meets dielectric strength requirements of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB850K4J
Film Paper Film Capacitors 105PSB850K4J
For New Design: Yes Capacitance: 1 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB850K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB850K4J
Capacitors - Film Capacitors 105PSB850K4J
CAP FILM 1UF 10% 850VDC RADIAL

CAP FILM 1UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB850K4J 105PSB850K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details