Cornell Dubilier Film Paper Film Capacitors 105RSB102K2J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105RSB102K2J is a radial lead film capacitor designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1000 V, an operating temperature range of -40°C to +85°C, and a capacitance of 1 µF with a tolerance of ±10%. The part features a maximum dv/dt of 750 V/µs and an ESR of 4.7 mΩ at 100 kHz and 25°C. Its dimensions are 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with two radial leads spaced 10.2 mm apart. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin encapsulation (UL94V-0) and lead-free tinned copper terminals. It meets a dielectric strength test of 150% of rated AC voltage for 60 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 105RSB102K2J is a radial lead film capacitor designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1000 V, an operating temperature range of -40°C to +85°C, and a capacitance of 1 µF with a tolerance of ±10%. The part features a maximum dv/dt of 750 V/µs and an ESR of 4.7 mΩ at 100 kHz and 25°C. Its dimensions are 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with two radial leads spaced 10.2 mm apart. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin encapsulation (UL94V-0) and lead-free tinned copper terminals. It meets a dielectric strength test of 150% of rated AC voltage for 60 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105RSB102K2J
Film Paper Film Capacitors 105RSB102K2J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 750 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 4.7 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 105RSB102K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details