The 104PWS102KJ is an axial metallized polypropylene film capacitor with aluminum foil electrodes, designed for power semiconductor circuits and switching power supplies. It has a rated DC voltage of 1000 V, a capacitance of 0.1 µF, and a maximum dv/dt of 3700 V/µs. Its physical dimensions are 19.5 mm in length and 34 mm in diameter. The capacitor operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It features low ESR, high pulse current capability, and a dissipation factor of less than 0.001 at 1 kHz and 25°C. Construction includes a flame-retardant polyester tape wrap and epoxy resin end fill, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PWS102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |