The 105PPS202K is an axial-lead metallized polypropylene film capacitor rated for 2000 VDC operating voltage with a surge voltage of 2600 VDC. It has a capacitance of 1 µF, a maximum dv/dt of 14 V/µs, and a typical ESR of 3.8 mΩ at 100 kHz and 25°C. The physical dimensions are 35.5 mm in diameter by 55 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, with a dissipation factor of less than 0.05% at 1 kHz and 25°C. It meets UL 501 and UL94V0 flammability standards with a flame-retardant polyester tape wrap and epoxy resin end fill. The insulation resistance exceeds 30 GΩ at 25°C and 100 VDC, and the self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |