The 105PPR630KJ is a metallized polypropylene film capacitor rated for 630 VDC, designed for high pulse current applications such as snubber and switching power supply circuits. It has a radial lead configuration with dimensions of 42.5 mm in length, 28 mm in height, and 17 mm in thickness, and a lead spacing of 37.5 mm. The capacitance is 1 µF with a tolerance of ±10% at 1 kHz and 25°C. It operates from -55°C to +105°C. The dielectric is polypropylene with a flame-retardant plastic housing (UL 94V-1) and epoxy resin fill (UL 94V-0). Leads are lead-free tinned copper. Self inductance is less than 1 nH per mm of lead spacing. The dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 50% of the maximum specified value after load life and damp heat tests.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPR630KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |