KNOWLES
WBFK-33695-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
WBFK-33695-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
WBFK-33695-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
SPL
90 dB
Impedance
8 ohms
Size
0.31 inch (8 mm)
View Details
Ningbo Best Group Co., Ltd.
SPL
85 dB
Nominal Power
0.2500 watts
Maximum Power
0.2500 watts
View Details
Ningbo Kepo Electronics Co., Ltd.
SPL
3 dB
Nominal Power
0.3000 watts
Maximum Power
0.5000 watts
View Details