The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a 3.0 inch diameter and 7.625 inch length, with a stud terminal and high-current can style. It is rated for 200 Vdc, with a capacitance of 610,000 µF, a maximum ESR of 2.9 mΩ at 25 °C, and a ripple current capability of 69.4 A at 85 °C. The capacitor meets a 5,000-hour endurance life test at 105 °C with full load and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures effective heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C614U020DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |