The Sureshot™ 4000 dispensing valve accurately controls medium to high viscosity fluids with a maximum operating pressure of 500 PSI. The 110-005 variant features an aluminum manifold and aluminum piston with a straight port configuration. It measures 4.875 inches in length, 1.187 inches in width and depth, and weighs 272 grams. The valve includes an air input of 1/8" NPT and a fluid inlet of 1/4" NPT, supports disposable dispensing tips, and offers a material pull-back feature to minimize waste. It is designed for compact mounting and low maintenance operation.
The Sureshot® 4000 series dispensing valve system accurately controls the application of most medium and high viscosity fluids. The Sureshot® 4000 utilizes an aluminum piston for high pressure dispensing with a maximum of 500 PSI. A Teflon® piston which is designed for anaerobic gasket re-placers is also available. With positive shutoff and a snuff-back stop response, this system ensures minimal waste of material and reduces the environmental impact of your manufacturing process. Offered in multiple configurations to assist with retrofitting efforts, the Sureshot® 4000 is available in either a straight or 90o model and supports Hernon’s disposable dispensing tips. The compact size and low weight allow for greater placement and system design options when compared to heavier and more bulky valve systems. Hernon’s family of pressure reservoirs can be added to the dispensing system to ensure lengthy continuous operation. The Rambo®, a ram powered pressure reservoir is particularly effective in this pairing as it can produce a dispensing pressure of up to 350 PSI allowing the operator to utilize more of the Sureshot® 4000’s 0-500 PSI operational pressure rating.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | 110-005 |
| Product Name | Dispensing - Valves - Sureshot 4000 |