The 101C644U010DD2D is a screw-terminal aluminum electrolytic capacitor from the Type 101C series, designed for high-ripple current applications operating from -55 °C to +105 °C. It has a capacitance of 640,000 µF, a rated voltage of 10 Vdc, and a maximum ESR of 4.0 mΩ at 25 °C. The capacitor delivers a ripple current rating of 50.4 A at 85 °C and is housed in a 3-inch diameter by 4 5/8-inch length case with a stud mount. It meets a 5,000-hour load life specification at 105 °C and full load, maintaining capacitance within ±20% and ESR within 200% of limit. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C644U010DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |