KNOWLES
TEC-30698-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
TEC-30698-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
TEC-30698-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
86 dB
Impedance
8 ohms
Frequency Response
20000 Hz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Nominal Power
62 watts
Application
Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details