Challenge Electronics Piezo Speakers CES30P15H16-80U

Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet
Description
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Speakers - CES30P15H16-80U - Challenge Electronics
Deer Park, NY, USA
Piezo Speakers
CES30P15H16-80U
Piezo Speakers CES30P15H16-80U
Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Compact, Waterproof and Non-magnetic, the CES22P15H14-100U Piezoelectric Mini Speaker is made for low power applications, popular with mobile device manufacturers and the medical applications. The CES22P15H14-100U measures 22"x15" and delivers 92dB with a frequency range of 12kHz. Construction is Stainless Steel frame and Kapton cone.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Speakers
Product Number CES30P15H16-80U
Product Name Piezo Speakers
SPL 95 dB
Frequency Response 800 to 11000 Hz
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Round Speakers - CE-2808B36 - Challenge Electronics
Challenge Electronics
Specs
SPL 92 dB
Nominal Power 1.5 watts
Maximum Power 2 watts
View Details