Cornell Dubilier Aluminum Electrolytic Capacitors TC50200

Description
2000µF 50V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2000µF 50V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TC50200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TC50200-ND
Aluminum Electrolytic Capacitors TC50200-ND
2000µF 50V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C

2000µF 50V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - TC50200 - 1105996-TC50200 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - TC50200
1105996-TC50200
Aluminum Capacitors - TC50200 1105996-TC50200
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1105996-TC50200 Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Mounting: Through Hole Capacitance: 2000μF Tolerance: -10%, +75% Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 70 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: Axial, Can Ripple Current - Low Frequency: 3.448A @ 120Hz Ripple Current - High Frequency: 3.93A @ 2.4kHz Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1105996-TC50200
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 2000μF
Tolerance: -10%, +75%
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
ESR: 70 mOhm @ 120Hz
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: Axial, Can
Ripple Current - Low Frequency: 3.448A @ 120Hz
Ripple Current - High Frequency: 3.93A @ 2.4kHz
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TC50200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TC50200
Capacitors - Aluminum Electrolytic Capacitors TC50200
CAP ALUM 2000UF 50V AXIAL

CAP ALUM 2000UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TC50200-ND 1105996-TC50200 TC50200
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - TC50200 Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2000 microF 2000 microF 2000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details