Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
RS COMPONENTS, LTD.
807895 -- HYDRAULIC HAND PUMPS
RS Components, Ltd.
Hydraulic Hand Pumps
807895
Description
Hi-Force HP227 Hydraulic Hand Pump
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Hi-Force HP227 Hydraulic Hand Pump
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Hand Pumps
807895
Hydraulic Hand Pumps
807895
Hi-Force HP227 Hydraulic Hand Pump
Hi-Force HP227 Hydraulic Hand Pump
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Liquid Handling Pumps
Product Number
807895
Product Name
Hydraulic Hand Pumps
Pump Type
Hand Foot Pump; Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Water Pumps
2145228
Specs
Discharge Pressure
87.0 psi (61.18 m of Water)
Power Source
240 V
Pump Housing Material
Stainless Steel; Stainless steel
View Details
RS Components, Ltd.
Hydraulic Hand Pumps
309333
Specs
Pump Type
Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details
RS Components, Ltd.
Hydraulic Hand Pumps
309328
Specs
Pump Type
Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details
RS Components, Ltd.
Positive Displacement Pumps
326875
Specs
Pump Type
Positive Displacement Pump
Discharge Pressure
39.2 psi (27.53 m of Water)
Liquid Flow
4.488 GPM (17.00 L/min)
View Details