KNOWLES
SWFK-32254-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
SWFK-32254-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
SWFK-32254-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Power
3 watts
Impedance
4 ohms
Size
1.10 inch (28 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Knowles Electronics, LLC.
Impedance
2780 ohms
Sensitivity
100 dB
Size
0.20 inch (5 mm)
View Details