DSTI - Dynamic Sealing Technologies, Inc. GP Series 8 Passage Rotary Union GP-380

Description
GP Series (General Purpose) Rotary Unions The GP Series 8-passage rotating union was designed to transfer (8) independent lines to rotating equipment. When supplied with one of the many available electrical slip ring options, the RotaRing™ assembly offers equipment designers an off-the-shelf solution for many automation requirements. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Description
GP Series (General Purpose) Rotary Unions The GP Series 8-passage rotating union was designed to transfer (8) independent lines to rotating equipment. When supplied with one of the many available electrical slip ring options, the RotaRing™ assembly offers equipment designers an off-the-shelf solution for many automation requirements. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP Series 8 Passage Rotary Union - GP-380 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 8 Passage Rotary Union
GP-380
GP Series 8 Passage Rotary Union GP-380
GP Series (General Purpose) Rotary Unions The GP Series 8-passage rotating union was designed to transfer (8) independent lines to rotating equipment. When supplied with one of the many available electrical slip ring options, the RotaRing™ assembly offers equipment designers an off-the-shelf solution for many automation requirements. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 8-passage rotating union was designed to transfer (8) independent lines to rotating equipment. When supplied with one of the many available electrical slip ring options, the RotaRing™ assembly offers equipment designers an off-the-shelf solution for many automation requirements.
The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-380
Product Name GP Series 8 Passage Rotary Union
Number of Ports 8
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

SUL Single Flow Passage Rotary Union - SUL-5210 - Scott Rotary Seals
Specs
Number of Ports 1
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/4"
View Details
SE Series 24 Passage Rotary Union - SE-11241 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 24
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details