OPW Engineered Systems 8000 Series Endura™ 8400 Series

Description
The Endura™ Dual Split Flange (DSF) swivel joint from OPW® Engineered Systems represents the best in swivel technology. Specifically designed for the transfer of hazardous materials such as acids, solvents, petrochemicals and other toxic fluids, Endura™ sets the standard in swivel performance. Standard Sizes: 2 in., 3 in., 4in. Standard Materials: Carbon Steel, Stainless Steel Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld
Description
The Endura™ Dual Split Flange (DSF) swivel joint from OPW® Engineered Systems represents the best in swivel technology. Specifically designed for the transfer of hazardous materials such as acids, solvents, petrochemicals and other toxic fluids, Endura™ sets the standard in swivel performance. Standard Sizes: 2 in., 3 in., 4in. Standard Materials: Carbon Steel, Stainless Steel Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld

Suppliers

Company
Product
Description
Supplier Links
8000 Series Endura™ - 8400 Series - OPW Engineered Systems
Lebanon, OH, USA
8000 Series Endura™
8400 Series
8000 Series Endura™ 8400 Series
The Endura™ Dual Split Flange (DSF) swivel joint from OPW® Engineered Systems represents the best in swivel technology. Specifically designed for the transfer of hazardous materials such as acids, solvents, petrochemicals and other toxic fluids, Endura™ sets the standard in swivel performance. Standard Sizes: 2 in., 3 in., 4in. Standard Materials: Carbon Steel, Stainless Steel Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld

The Endura™ Dual Split Flange (DSF) swivel joint from OPW® Engineered Systems represents the best in swivel technology. Specifically designed for the transfer of hazardous materials such as acids, solvents, petrochemicals and other toxic fluids, Endura™ sets the standard in swivel performance.

  • Standard Sizes: 2 in., 3 in., 4in.
  • Standard Materials: Carbon Steel, Stainless Steel
  • Standard Seals: Buna-N, Fluorocarbon, PTFE, EPDM, Neoprene
  • End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld
  • End Connections: FNPT, 150/300 ANSI Flanges, Butt Weld
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Swivel Joints
Product Number 8400 Series
Product Name 8000 Series Endura™
Media / Application Chemical
Port Size 2" (optional feature); 3" (optional feature); 4" (optional feature)
Connection Flange
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

HVH Series 4 Passage Rotary Union - HVH-3641 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Gas
Port Size 7/8"
View Details
Hose Reel / Victaulic® Swivels - Style 3627VO - OPW Engineered Systems
Specs
Media / Application Chemical
Port Size 3"
Connection Female NPT
View Details
Rotary Feedthrough for Vacuum -  - FIPA Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic
Port Size 1/8"; 1/4"; 3/8"; 1/2"
View Details
Channel Plastic Swivel Series -  - Instech Laboratories, Inc.
Instech Laboratories, Inc.
Specs
Number of Ports 1
Media / Application Water
Port Size 20-25 ga
View Details