The ST151V450A052 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated at 450 Vdc with a capacitance of 150 µF and a tolerance of -10% to +20%. It features solder-lug terminals and a case size of 35 mm in diameter and 50 mm in length, with a maximum ESR of 0.61 Ω at 25 °C and 120 Hz. The capacitor operates within a temperature range of -40 °C to +55 °C, supports more than 30 million full discharges, and uses PET sleeving for date codes after December 2019.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST151V450A052 | 2002-ST151V450A052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 150 microF |