Knowles Electronics, LLC. Audio Products - Microphones SPM0208HE5

Description
AUDIO MICROPHONE
Description
AUDIO MICROPHONE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
SPM0208HE5
Audio Products - Microphones SPM0208HE5
AUDIO MICROPHONE

AUDIO MICROPHONE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number SPM0208HE5
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers