Challenge Electronics
Microphones
CM02M-03S38-MA-5
Description
ANALOG OMNI MEMS MIC
Request a Quote
Email Supplier
Datasheet
Description
ANALOG OMNI MEMS MIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
2603-CM02M-03S38-MA-5TR-ND |
|
Product Name
|
Microphones |
|
Directivity
|
Omnidirectional
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.0984 inch (2.5 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
68 dB
View Details
Ningbo Best Group Co., Ltd.
Directivity
Omnidirectional
Frequency Response
20 to 20000 Hz
Actual Size
0.1772 inch (4.5 mm)
View Details
Directivity
Other; Noise Canceling
Frequency Response
50 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details