Cornell Dubilier HIGH FREQUENCY/ SWITCHING Capacitors 105PHC600K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH FREQUENCY/ SWITCHING Capacitors
105PHC600K
HIGH FREQUENCY/ SWITCHING Capacitors 105PHC600K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 105PHC600K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
105PHC600K
Film Capacitors 105PHC600K
CAP FILM 1UF 10% 600VDC AXIAL

CAP FILM 1UF 10% 600VDC AXIAL

Supplier's Site Datasheet
CAPACITOR, METALLIZED POLYPROPY, AXIAL,HIGH FREQUENCY, 1.0UF 600WV +-10% - 70112310 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, METALLIZED POLYPROPY, AXIAL,HIGH FREQUENCY, 1.0UF 600WV +-10%
70112310
CAPACITOR, METALLIZED POLYPROPY, AXIAL,HIGH FREQUENCY, 1.0UF 600WV +-10% 70112310
CAPACITOR, METALLIZED POLYPROPY, AXIAL,HIGH FREQUENCY, 1.0UF 600WV +-10%

CAPACITOR, METALLIZED POLYPROPY, AXIAL,HIGH FREQUENCY, 1.0UF 600WV +-10%

Supplier's Site
Capacitor Polypropylene Pp Film 1Uf, 600V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6579 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 1Uf, 600V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6579
Capacitor Polypropylene Pp Film 1Uf, 600V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6579
CAPACITOR POLYPROPYLENE PP FILM 1UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):330V; Voltage(DC):600V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 1UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):330V; Voltage(DC):600V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105PHC600K 105PHC600K 70112310 30K6579
Product Name HIGH FREQUENCY/ SWITCHING Capacitors Film Capacitors CAPACITOR, METALLIZED POLYPROPY, AXIAL,HIGH FREQUENCY, 1.0UF 600WV +-10% Capacitor Polypropylene Pp Film 1Uf, 600V, 10%, Axial; Dielectric Type Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene Metallized PP
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details