Cornell Dubilier Aluminum Electrolytic SLP562M035C3P3

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP562M035C3P3 is a 5600 µF, 35 Vdc snap-in aluminum electrolytic capacitor rated for 3000 hours at 105 °C, with a 25 mm diameter and 30 mm length. It has a maximum ESR of 0.071 Ω at 20 kHz and 25 °C, and a ripple current rating of 3.00 A rms at 120 Hz and 20 kHz. The operating temperature range is -25 °C to +105 °C. Capacitance tolerance is ±20 %, and it features 10.0 mm lead spacing with two 6.3 mm long snap-in pins.

Datasheet Summary
Powered by GS/AI

The SLP562M035C3P3 is a 5600 µF, 35 Vdc snap-in aluminum electrolytic capacitor rated for 3000 hours at 105 °C, with a 25 mm diameter and 30 mm length. It has a maximum ESR of 0.071 Ω at 20 kHz and 25 °C, and a ripple current rating of 3.00 A rms at 120 Hz and 20 kHz. The operating temperature range is -25 °C to +105 °C. Capacitance tolerance is ±20 %, and it features 10.0 mm lead spacing with two 6.3 mm long snap-in pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP562M035C3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP562M035C3P3
Aluminum Electrolytic SLP562M035C3P3
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 71 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3 A @ 20 kHz, 105°C
  • ESR: 71 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP562M035C3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP562M035C3P3-ND
Aluminum Electrolytic Capacitors SLP562M035C3P3-ND
5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 105°C

5600µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP562M035C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP562M035C3P3
Aluminum Electrolytic Capacitors 2002-SLP562M035C3P3
105 °C Snap-In Aluminum Electrolytic 5600µF 35V

105 °C Snap-In Aluminum Electrolytic 5600µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP562M035C3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP562M035C3P3
Capacitors - Aluminum Electrolytic Capacitors SLP562M035C3P3
CAP ALUM 5600UF 20% 35V SNAP

CAP ALUM 5600UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP562M035C3P3 SLP562M035C3P3-ND 2002-SLP562M035C3P3 SLP562M035C3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C702U050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers