Cornell Dubilier Aluminum Electrolytic SLP472M035C1P3

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP472M035C1P3 is a 4,700 µF, 35 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours at 105 °C with a maximum ESR of 0.085 Ω at 20 kHz and 25 °C, and a ripple current rating of 2.75 A rms at 20 kHz and 105 °C. It has a diameter of 25 mm and a length of 25 mm, with 2-pin snap-in mounting and a lead spacing of 10 mm. The operating temperature range is -40 °C to +105 °C for voltages up to 100 Vdc, and capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The SLP472M035C1P3 is a 4,700 µF, 35 Vdc snap-in aluminum electrolytic capacitor rated for 3,000 hours at 105 °C with a maximum ESR of 0.085 Ω at 20 kHz and 25 °C, and a ripple current rating of 2.75 A rms at 20 kHz and 105 °C. It has a diameter of 25 mm and a length of 25 mm, with 2-pin snap-in mounting and a lead spacing of 10 mm. The operating temperature range is -40 °C to +105 °C for voltages up to 100 Vdc, and capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP472M035C1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP472M035C1P3
Aluminum Electrolytic SLP472M035C1P3
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.75 A @ 20 kHz, 105°C ESR: 85 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.75 A @ 20 kHz, 105°C
  • ESR: 85 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1515-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1515-ND
Aluminum Electrolytic Capacitors 338-1515-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm 3000 Hrs @ 105°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 113mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307893-SLP472M035C1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307893-SLP472M035C1P3
Capacitors - Aluminum Electrolytic Capacitors 1307893-SLP472M035C1P3
Win Source Part Number: 1307893-SLP472M035C1 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 4700 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 113mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLP472M035C1P3,338-1 515

Win Source Part Number: 1307893-SLP472M035C1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 113mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP472M035C1P3,338-1515

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP472M035C1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP472M035C1P3
Aluminum Electrolytic Capacitors 2002-SLP472M035C1P3
105 °C Snap-In Aluminum Electrolytic 4700µF 35V

105 °C Snap-In Aluminum Electrolytic 4700µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP472M035C1P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP472M035C1P3
Capacitors - Aluminum Electrolytic Capacitors SLP472M035C1P3
CAP ALUM 4700UF 20% 35V SNAP

CAP ALUM 4700UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP472M035C1P3 338-1515-ND 1307893-SLP472M035C1P3 2002-SLP472M035C1P3 SLP472M035C1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C681T200AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details