Cornell Dubilier Aluminum Electrolytic SLP333M016E7P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 5.88 A @ 20 kHz, 105°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 5.88 A @ 20 kHz, 105°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP333M016E7P3 is a 33,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 30 mm diameter and 40 mm length, designed for DC filtering in high-temperature power supply applications. It operates within a temperature range of -40 °C to +105 °C, rated for 3000 hours at full load and 105 °C, with a maximum ripple current of 5.88 A at 20 kHz and 105 °C. Its maximum ESR is 15 mΩ at 20 kHz and 25 °C. The part features 10 mm lead spacing, polarized terminals, and a PVC or PET insulating sleeve. Capacitance tolerance is ±20%, and it meets endurance and shelf life specifications under defined thermal stress conditions.

Datasheet Summary
Powered by GS/AI

The SLP333M016E7P3 is a 33,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 30 mm diameter and 40 mm length, designed for DC filtering in high-temperature power supply applications. It operates within a temperature range of -40 °C to +105 °C, rated for 3000 hours at full load and 105 °C, with a maximum ripple current of 5.88 A at 20 kHz and 105 °C. Its maximum ESR is 15 mΩ at 20 kHz and 25 °C. The part features 10 mm lead spacing, polarized terminals, and a PVC or PET insulating sleeve. Capacitance tolerance is ±20%, and it meets endurance and shelf life specifications under defined thermal stress conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP333M016E7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP333M016E7P3
Aluminum Electrolytic SLP333M016E7P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 5.88 A @ 20 kHz, 105°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 5.88 A @ 20 kHz, 105°C
  • ESR: 15 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP333M016E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP333M016E7P3
Aluminum Electrolytic Capacitors 2002-SLP333M016E7P3
105 °C Snap-In Aluminum Electrolytic 33000µF 16V

105 °C Snap-In Aluminum Electrolytic 33000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP333M016E7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP333M016E7P3-ND
Aluminum Electrolytic Capacitors SLP333M016E7P3-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 105°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP333M016E7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP333M016E7P3
Capacitors - Aluminum Electrolytic Capacitors SLP333M016E7P3
CAP ALUM 33000UF 20% 16V SNAP

CAP ALUM 33000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP333M016E7P3 2002-SLP333M016E7P3 SLP333M016E7P3-ND SLP333M016E7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details