Cornell Dubilier Aluminum Electrolytic SLP223M035H4P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.55 A @ 20 kHz, 105°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.55 A @ 20 kHz, 105°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP223M035H4P3 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF and a rated voltage of 35 Vdc. It has a diameter of 35 mm and a length of 45 mm, with a 10 mm lead spacing. The component is rated for 3,000 hours of ripple load life at 105 °C and a maximum ripple current of 6.55 A rms at 20 kHz and 105 °C. Its maximum ESR at 25 °C is 18 mΩ. The temperature range is -40 °C to +105 °C for voltages up to 100 Vdc. Capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The SLP223M035H4P3 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 22,000 µF and a rated voltage of 35 Vdc. It has a diameter of 35 mm and a length of 45 mm, with a 10 mm lead spacing. The component is rated for 3,000 hours of ripple load life at 105 °C and a maximum ripple current of 6.55 A rms at 20 kHz and 105 °C. Its maximum ESR at 25 °C is 18 mΩ. The temperature range is -40 °C to +105 °C for voltages up to 100 Vdc. Capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP223M035H4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP223M035H4P3
Aluminum Electrolytic SLP223M035H4P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.55 A @ 20 kHz, 105°C ESR: 18 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 6.55 A @ 20 kHz, 105°C
  • ESR: 18 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP223M035H4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP223M035H4P3
Aluminum Electrolytic Capacitors 2002-SLP223M035H4P3
105 °C Snap-In Aluminum Electrolytic 22000µF 35V

105 °C Snap-In Aluminum Electrolytic 22000µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP223M035H4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP223M035H4P3-ND
Aluminum Electrolytic Capacitors SLP223M035H4P3-ND
22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C

22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP223M035H4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP223M035H4P3
Capacitors - Aluminum Electrolytic Capacitors SLP223M035H4P3
CAP ALUM 22000UF 20% 35V SNAP

CAP ALUM 22000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP223M035H4P3 2002-SLP223M035H4P3 SLP223M035H4P3-ND SLP223M035H4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details