Cornell Dubilier Aluminum Electrolytic SLP153M010C1P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.88 A @ 20 kHz, 105°C ESR: 37 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.88 A @ 20 kHz, 105°C ESR: 37 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP153M010C1P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 15,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 25 mm, with 10 mm lead spacing. The maximum ESR at 25 °C is 37 mΩ at 20 kHz, and the rated ripple current is 2.88 A rms at 20 kHz and 105 °C. It is rated for 3,000 hours of life at full load and 105 °C, with an operating temperature range of -40 °C to +105 °C. The case is insulated with PVC or PET (PET for date codes after December 2019).

Datasheet Summary
Powered by GS/AI

SLP153M010C1P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications, with a capacitance of 15,000 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 25 mm, with 10 mm lead spacing. The maximum ESR at 25 °C is 37 mΩ at 20 kHz, and the rated ripple current is 2.88 A rms at 20 kHz and 105 °C. It is rated for 3,000 hours of life at full load and 105 °C, with an operating temperature range of -40 °C to +105 °C. The case is insulated with PVC or PET (PET for date codes after December 2019).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP153M010C1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP153M010C1P3
Aluminum Electrolytic SLP153M010C1P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.88 A @ 20 kHz, 105°C ESR: 37 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.88 A @ 20 kHz, 105°C
  • ESR: 37 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 25mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308057-SLP153M010C1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308057-SLP153M010C1P3
Capacitors - Aluminum Electrolytic Capacitors 1308057-SLP153M010C1P3
Win Source Part Number: 1308057-SLP153M010C1 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 15000 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 49mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.3 A @ 120 Hz Ripple Current @ High Frequency: 2.88 A @ 20 kHz

Win Source Part Number: 1308057-SLP153M010C1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 49mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.3 A @ 120 Hz
Ripple Current @ High Frequency: 2.88 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP153M010C1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP153M010C1P3-ND
Aluminum Electrolytic Capacitors SLP153M010C1P3-ND
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 3000 Hrs @ 105°C

15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
15000UF 10V Capacitor
58-SLP153M010C1P3
15000UF 10V Capacitor 58-SLP153M010C1P3
CAP ALUM 15000UF 20% 10V SNAP Product overview: SLP153M010C1P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP153M010C1P3 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 10V SNAP Product overview: SLP153M010C1P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP153M010C1P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP153M010C1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP153M010C1P3
Aluminum Electrolytic Capacitors 2002-SLP153M010C1P3
105 °C Snap-In Aluminum Electrolytic 15000µF 10V

105 °C Snap-In Aluminum Electrolytic 15000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP153M010C1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP153M010C1P3
Capacitors - Aluminum Electrolytic Capacitors SLP153M010C1P3
CAP ALUM 15000UF 20% 10V SNAP

CAP ALUM 15000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP153M010C1P3 1308057-SLP153M010C1P3 SLP153M010C1P3-ND 58-SLP153M010C1P3 2002-SLP153M010C1P3 SLP153M010C1P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 15000UF 10V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C594U016DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers