Cornell Dubilier Aluminum Electrolytic SLP123M016A5P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP123M016A5P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 35 mm, with a 10 mm lead spacing. The maximum 20 kHz ESR is 0.041 Ω at 25 °C, and the ripple current rating is 3.63 A at 105 °C and 20 kHz. It is rated for 3,000 hours of operating life at full load and 105 °C, with a temperature range of -40 °C to +105 °C. The part features a two-pin snap-in mounting style and is designed for DC filtering in switching power supply applications.

Datasheet Summary
Powered by GS/AI

SLP123M016A5P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 35 mm, with a 10 mm lead spacing. The maximum 20 kHz ESR is 0.041 Ω at 25 °C, and the ripple current rating is 3.63 A at 105 °C and 20 kHz. It is rated for 3,000 hours of operating life at full load and 105 °C, with a temperature range of -40 °C to +105 °C. The part features a two-pin snap-in mounting style and is designed for DC filtering in switching power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP123M016A5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP123M016A5P3
Aluminum Electrolytic SLP123M016A5P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 41 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.63 A @ 20 kHz, 105°C
  • ESR: 41 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP123M016A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP123M016A5P3
Aluminum Electrolytic Capacitors 2002-SLP123M016A5P3
105 °C Snap-In Aluminum Electrolytic 12000µF 16V

105 °C Snap-In Aluminum Electrolytic 12000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP123M016A5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP123M016A5P3-ND
Aluminum Electrolytic Capacitors SLP123M016A5P3-ND
12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 3000 Hrs @ 105°C

12000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP123M016A5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP123M016A5P3
Capacitors - Aluminum Electrolytic Capacitors SLP123M016A5P3
CAP ALUM 12000UF 20% 16V SNAP

CAP ALUM 12000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP123M016A5P3 2002-SLP123M016A5P3 SLP123M016A5P3-ND SLP123M016A5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C583U010AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers