The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. The part 101C583U010AH2B is a 58,000 µF, 10 Vdc variant with -10% +75% capacitance tolerance, housed in a 1 3/8 inch diameter by 2 5/8 inch length case with a high post terminal. It has a maximum ESR of 18.1 mΩ at 25 °C and a rated ripple current of 11.7 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000 hour load life test at 105 °C and full load. Its impedance at -55 °C is no more than three times the impedance at +25 °C, ensuring stable performance at low temperatures.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C583U010AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |